Pollack Garden Gate Fabric 4094/06

Description
Color: blueberries and cream Weight: 12 1/4 ounces per linear yard, 380 1/8 grams per linear meter Flammability: CB117E - passes Origin: USA Notes: Indoor + Outdoor REVERSIBLE Use flow-through foam and nylon thread for outdoor use. Designed by the Pollack Studio © 2005 Pollack & Associates
Description
Color: blueberries and cream Weight: 12 1/4 ounces per linear yard, 380 1/8 grams per linear meter Flammability: CB117E - passes Origin: USA Notes: Indoor + Outdoor REVERSIBLE Use flow-through foam and nylon thread for outdoor use. Designed by the Pollack Studio © 2005 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Garden Gate Fabric - 4094/06 - Pollack
New York, NY, USA
Garden Gate Fabric
4094/06
Garden Gate Fabric 4094/06
Color: blueberries and cream Weight: 12 1/4 ounces per linear yard, 380 1/8 grams per linear meter Flammability: CB117E - passes Origin: USA Notes: Indoor + Outdoor REVERSIBLE Use flow-through foam and nylon thread for outdoor use. Designed by the Pollack Studio © 2005 Pollack & Associates

Color: blueberries and cream
Weight: 12 1/4 ounces per linear yard, 380 1/8 grams per linear meter
Flammability: CB117E - passes
Origin: USA
Notes: Indoor + Outdoor REVERSIBLE Use flow-through foam and nylon thread for outdoor use. Designed by the Pollack Studio © 2005 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 4094/06
Product Name Garden Gate Fabric
Material Synthetic; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.4921 inch (12.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Heat Resistant Carbon Textiles - HYTEX® 5000 - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Braided; Woven; Knitted; Sleeving or Wraps
Material Carbon or Graphite; Ceramic
Applications Chemical; Fire; Gasket, Insulation
View Details
PVA (Polyvinyl Alcohol) Fiber 100% Wet-Laid Nonwoven Fabric, Alkali-Resistant (VN type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Applications Battery Separator - Alkaline Manganese Primary Battery; Speaker Cone; Filter Substrates and Tape Backings
Thickness 0.0020 to 0.0118 inch (0.0500 to 0.3000 mm)
View Details