Pollack Garden Gate Fabric 4094/04

Description
Color: mango Weight: 12 1/4 ounces per linear yard, 380 1/8 grams per linear meter Flammability: CB117E - passes Origin: USA Notes: Indoor + Outdoor REVERSIBLE Use flow-through foam and nylon thread for outdoor use. Designed by the Pollack Studio © 2005 Pollack & Associates
Description
Color: mango Weight: 12 1/4 ounces per linear yard, 380 1/8 grams per linear meter Flammability: CB117E - passes Origin: USA Notes: Indoor + Outdoor REVERSIBLE Use flow-through foam and nylon thread for outdoor use. Designed by the Pollack Studio © 2005 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Garden Gate Fabric - 4094/04 - Pollack
New York, NY, USA
Garden Gate Fabric
4094/04
Garden Gate Fabric 4094/04
Color: mango Weight: 12 1/4 ounces per linear yard, 380 1/8 grams per linear meter Flammability: CB117E - passes Origin: USA Notes: Indoor + Outdoor REVERSIBLE Use flow-through foam and nylon thread for outdoor use. Designed by the Pollack Studio © 2005 Pollack & Associates

Color: mango
Weight: 12 1/4 ounces per linear yard, 380 1/8 grams per linear meter
Flammability: CB117E - passes
Origin: USA
Notes: Indoor + Outdoor REVERSIBLE Use flow-through foam and nylon thread for outdoor use. Designed by the Pollack Studio © 2005 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 4094/04
Product Name Garden Gate Fabric
Material Synthetic; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.2362 inch (6 mm)
Width / OD 19.69 inch (500 mm)
View Details
Heat Resistant Woven Tadpole Tape - HYTEX® 1000 - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Material EGlass; Fiberglass
Applications Chemical; Fire; Gasket, Insulation
View Details
Nanofiber Composite Nonwoven Fabric -  - HIROSE PAPER MFG. CO., LTD.
HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
View Details