Pollack Garden Gate Fabric 4094/01

Description
Color: key lime pie Weight: 12 1/4 ounces per linear yard, 380 1/8 grams per linear meter Flammability: CB117E - passes Origin: USA Notes: Indoor + Outdoor REVERSIBLE Use flow-through foam and nylon thread for outdoor use. Designed by the Pollack Studio © 2005 Pollack & Associates
Description
Color: key lime pie Weight: 12 1/4 ounces per linear yard, 380 1/8 grams per linear meter Flammability: CB117E - passes Origin: USA Notes: Indoor + Outdoor REVERSIBLE Use flow-through foam and nylon thread for outdoor use. Designed by the Pollack Studio © 2005 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Garden Gate Fabric - 4094/01 - Pollack
New York, NY, USA
Garden Gate Fabric
4094/01
Garden Gate Fabric 4094/01
Color: key lime pie Weight: 12 1/4 ounces per linear yard, 380 1/8 grams per linear meter Flammability: CB117E - passes Origin: USA Notes: Indoor + Outdoor REVERSIBLE Use flow-through foam and nylon thread for outdoor use. Designed by the Pollack Studio © 2005 Pollack & Associates

Color: key lime pie
Weight: 12 1/4 ounces per linear yard, 380 1/8 grams per linear meter
Flammability: CB117E - passes
Origin: USA
Notes: Indoor + Outdoor REVERSIBLE Use flow-through foam and nylon thread for outdoor use. Designed by the Pollack Studio © 2005 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 4094/01
Product Name Garden Gate Fabric
Material Synthetic; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details
Felt Sheets - 7336779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.2362 inch (6 mm)
Width / OD 19.69 inch (500 mm)
View Details
Heat Resistant Ceramic Fiber Textiles - HYTEX® 2200 - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Braided; Woven; Sleeving or Wraps
Material Ceramic
Applications Chemical; Fire; Gasket, Insulation
View Details
Heat- and Chemical-Resistant PPS Nonwoven Fabric, a PTFE and PFAS Alternative (PS type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Applications Energy and mobility sectors (high heat and chemical resistance applications)
Features ChemRes
Thickness 0.0011 to 0.0077 inch (0.0290 to 0.1950 mm)
View Details