Pollack Spinnaker Fabric 4092/11

Description
Color: black top Weight: 11 7/8 ounces per linear yard, 367 3/8 grams per linear meter Flammability: CB117E - passes Origin: USA Notes: Indoor + Outdoor Use flow-through foam and nylon thread for outdoor use. Designed by the Pollack Studio © 2005 Pollack & Associates
Description
Color: black top Weight: 11 7/8 ounces per linear yard, 367 3/8 grams per linear meter Flammability: CB117E - passes Origin: USA Notes: Indoor + Outdoor Use flow-through foam and nylon thread for outdoor use. Designed by the Pollack Studio © 2005 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Spinnaker Fabric - 4092/11 - Pollack
New York, NY, USA
Spinnaker Fabric
4092/11
Spinnaker Fabric 4092/11
Color: black top Weight: 11 7/8 ounces per linear yard, 367 3/8 grams per linear meter Flammability: CB117E - passes Origin: USA Notes: Indoor + Outdoor Use flow-through foam and nylon thread for outdoor use. Designed by the Pollack Studio © 2005 Pollack & Associates

Color: black top
Weight: 11 7/8 ounces per linear yard, 367 3/8 grams per linear meter
Flammability: CB117E - passes
Origin: USA
Notes: Indoor + Outdoor Use flow-through foam and nylon thread for outdoor use. Designed by the Pollack Studio © 2005 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 4092/11
Product Name Spinnaker Fabric
Material Synthetic; Acrylic
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.2362 inch (6 mm)
Width / OD 19.69 inch (500 mm)
View Details
Refractory Coated Fabrics and Textiles - ARMATEX® Q - Mid-Mountain Materials, Inc.
Specs
Material Fiberglass
Applications Fire; Aluminum Industry
Features Thermal Insulation
View Details
Heat-Sealable Polyolefin Nonwoven Fabric for Membrane Supports (HOP/UOP type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Applications Membrane Support; Separators for Secondary Batteries
View Details