Pollack Spinnaker Fabric 4092/01

Description
Color: coconut Weight: 11 7/8 ounces per linear yard, 367 3/8 grams per linear meter Flammability: CB117E - passes Origin: USA Notes: Indoor + Outdoor Use flow-through foam and nylon thread for outdoor use. Designed by the Pollack Studio © 2005 Pollack & Associates
Description
Color: coconut Weight: 11 7/8 ounces per linear yard, 367 3/8 grams per linear meter Flammability: CB117E - passes Origin: USA Notes: Indoor + Outdoor Use flow-through foam and nylon thread for outdoor use. Designed by the Pollack Studio © 2005 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Spinnaker Fabric - 4092/01 - Pollack
New York, NY, USA
Spinnaker Fabric
4092/01
Spinnaker Fabric 4092/01
Color: coconut Weight: 11 7/8 ounces per linear yard, 367 3/8 grams per linear meter Flammability: CB117E - passes Origin: USA Notes: Indoor + Outdoor Use flow-through foam and nylon thread for outdoor use. Designed by the Pollack Studio © 2005 Pollack & Associates

Color: coconut
Weight: 11 7/8 ounces per linear yard, 367 3/8 grams per linear meter
Flammability: CB117E - passes
Origin: USA
Notes: Indoor + Outdoor Use flow-through foam and nylon thread for outdoor use. Designed by the Pollack Studio © 2005 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 4092/01
Product Name Spinnaker Fabric
Material Synthetic; Acrylic
Unlock Full Specs
to access all available technical data

Similar Products

Felt Sheets - 7336775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.1181 inch (3 mm)
Width / OD 19.69 inch (500 mm)
View Details
Biosoluble Ceramic Fiber Paper - CERMEX® PR2300 - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Nonwoven
Material Alumina; Quartz / Fused Silica; Ceramic
Applications Fire; Gasket, Insulation
View Details
SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Material Synthetic; Fluoropolymer
Thickness 0.0030 to 0.0100 inch (0.0762 to 0.2540 mm)
Width / OD 1.00 to 40.00 inch (25 to 1016 mm)
View Details