Pollack Shoreline Fabric 4091/06

Description
Color: pool Weight: 26 ounces per linear yard, 808 grams per linear meter Flammability: CB117E - passes Origin: USA Notes: Indoor + Outdoor Designed by Sarah Wolfe and the Pollack Studio © 2005 Pollack & Associates
Description
Color: pool Weight: 26 ounces per linear yard, 808 grams per linear meter Flammability: CB117E - passes Origin: USA Notes: Indoor + Outdoor Designed by Sarah Wolfe and the Pollack Studio © 2005 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Shoreline Fabric - 4091/06 - Pollack
New York, NY, USA
Shoreline Fabric
4091/06
Shoreline Fabric 4091/06
Color: pool Weight: 26 ounces per linear yard, 808 grams per linear meter Flammability: CB117E - passes Origin: USA Notes: Indoor + Outdoor Designed by Sarah Wolfe and the Pollack Studio © 2005 Pollack & Associates

Color: pool
Weight: 26 ounces per linear yard, 808 grams per linear meter
Flammability: CB117E - passes
Origin: USA
Notes: Indoor + Outdoor Designed by Sarah Wolfe and the Pollack Studio © 2005 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 4091/06
Product Name Shoreline Fabric
Material Synthetic; Acrylic
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Material Synthetic; Fluoropolymer
Thickness 0.0030 to 0.0100 inch (0.0762 to 0.2540 mm)
Width / OD 1.00 to 40.00 inch (25 to 1016 mm)
View Details
TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details
Silicone Coated Fiberglass - ARMATEX® SF 34 - Mid-Mountain Materials, Inc.
Specs
Material Fiberglass
Applications Fire; Thermal Barriers, Insulation Pads and Covers, Welding Curtains, Heat Shields
Features Thermal Insulation
View Details
PPS Fiber 100% Wet-Laid Nonwoven Fabric - PS - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Material PPS
Applications Energy and mobility sectors (high heat and chemical resistance applications)
View Details