Pollack Shoreline Fabric 4091/04

Description
Color: palm frond Weight: 26 ounces per linear yard, 808 grams per linear meter Flammability: CB117E - passes Origin: USA Notes: Indoor + Outdoor Designed by Sarah Wolfe and the Pollack Studio © 2005 Pollack & Associates
Description
Color: palm frond Weight: 26 ounces per linear yard, 808 grams per linear meter Flammability: CB117E - passes Origin: USA Notes: Indoor + Outdoor Designed by Sarah Wolfe and the Pollack Studio © 2005 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Shoreline Fabric - 4091/04 - Pollack
New York, NY, USA
Shoreline Fabric
4091/04
Shoreline Fabric 4091/04
Color: palm frond Weight: 26 ounces per linear yard, 808 grams per linear meter Flammability: CB117E - passes Origin: USA Notes: Indoor + Outdoor Designed by Sarah Wolfe and the Pollack Studio © 2005 Pollack & Associates

Color: palm frond
Weight: 26 ounces per linear yard, 808 grams per linear meter
Flammability: CB117E - passes
Origin: USA
Notes: Indoor + Outdoor Designed by Sarah Wolfe and the Pollack Studio © 2005 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 4091/04
Product Name Shoreline Fabric
Material Synthetic; Acrylic
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Spunbond Fabric - Nonwoven - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.1181 inch (3 mm)
Width / OD 19.69 inch (500 mm)
View Details
Silicone Coated Fiberglass - ARMATEX SF 37 JETSTAR - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Material Fiberglass; Coated / Sized
Applications Aerospace; Fire
View Details
Polyester Fiber 100% Wet-Laid Nonwoven Fabric, Ultra-Thin from 5 g/? (TH type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Applications Membrane Products for Gas and Liquid Separation; Electromagnetic Shielding Tape; Various Types of Industrial Tapes
Thickness 0.0003 to 0.0118 inch (0.0080 to 0.3000 mm)
View Details