Pollack Shoreline Fabric 4091/01

Description
Color: wild rice Weight: 26 ounces per linear yard, 808 grams per linear meter Flammability: CB117E - passes Origin: USA Notes: Indoor + Outdoor Designed by Sarah Wolfe and the Pollack Studio © 2005 Pollack & Associates
Description
Color: wild rice Weight: 26 ounces per linear yard, 808 grams per linear meter Flammability: CB117E - passes Origin: USA Notes: Indoor + Outdoor Designed by Sarah Wolfe and the Pollack Studio © 2005 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Shoreline Fabric - 4091/01 - Pollack
New York, NY, USA
Shoreline Fabric
4091/01
Shoreline Fabric 4091/01
Color: wild rice Weight: 26 ounces per linear yard, 808 grams per linear meter Flammability: CB117E - passes Origin: USA Notes: Indoor + Outdoor Designed by Sarah Wolfe and the Pollack Studio © 2005 Pollack & Associates

Color: wild rice
Weight: 26 ounces per linear yard, 808 grams per linear meter
Flammability: CB117E - passes
Origin: USA
Notes: Indoor + Outdoor Designed by Sarah Wolfe and the Pollack Studio © 2005 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 4091/01
Product Name Shoreline Fabric
Material Synthetic; Acrylic
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Spunbond Fabric - Nonwoven - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.4921 inch (12.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Heat Resistant Kevlar®-Glass Textiles - HYTEX® 700 - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Braided; Woven; Knitted; Sleeving or Wraps
Material EGlass; Fiberglass; Synthetic; Aramid
Applications Chemical; Fire; Gasket, Insulation
View Details
Heat- and Chemical-Resistant PPS Nonwoven Fabric, a PTFE and PFAS Alternative (PS type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Applications Energy and mobility sectors (high heat and chemical resistance applications)
Features ChemRes
Thickness 0.0011 to 0.0077 inch (0.0290 to 0.1950 mm)
View Details