Pollack Noblesse Fabric 4088/01

Description
Color: linen Weight: 17 3/4 ounces per linear yard, 551 7/8 grams per linear meter Flammability: CB117E - passes Origin: Italy Notes: Allow adequate seam allowance; double or triple sew hems. Designed by the Pollack Studio © 2005 Pollack & Associates
Description
Color: linen Weight: 17 3/4 ounces per linear yard, 551 7/8 grams per linear meter Flammability: CB117E - passes Origin: Italy Notes: Allow adequate seam allowance; double or triple sew hems. Designed by the Pollack Studio © 2005 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Noblesse Fabric - 4088/01 - Pollack
New York, NY, USA
Noblesse Fabric
4088/01
Noblesse Fabric 4088/01
Color: linen Weight: 17 3/4 ounces per linear yard, 551 7/8 grams per linear meter Flammability: CB117E - passes Origin: Italy Notes: Allow adequate seam allowance; double or triple sew hems. Designed by the Pollack Studio © 2005 Pollack & Associates

Color: linen
Weight: 17 3/4 ounces per linear yard, 551 7/8 grams per linear meter
Flammability: CB117E - passes
Origin: Italy
Notes: Allow adequate seam allowance; double or triple sew hems. Designed by the Pollack Studio © 2005 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 4088/01
Product Name Noblesse Fabric
Material Synthetic; Cotton; Natural; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Spunbond Fabric - Nonwoven - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.4921 inch (12.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Silicone Coated Fiberglass - ARMATEX® SILVERSTAR 10 - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Material EGlass; Fiberglass; Coated / Sized
Applications Fire
View Details
Nanofiber Composite Nonwoven Fabric -  - HIROSE PAPER MFG. CO., LTD.
HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
View Details