Pollack Fer Shirr Fabric 4086/04

Description
Color: menthol Weight: 8 3/4 ounces per linear yard, 271 1/4 grams per linear meter Flammability: CB117E - passes Origin: France Notes: Variations in pleating texture are inherent to this fabric. Designed by the Pollack Studio © 2004 Pollack & Associates
Description
Color: menthol Weight: 8 3/4 ounces per linear yard, 271 1/4 grams per linear meter Flammability: CB117E - passes Origin: France Notes: Variations in pleating texture are inherent to this fabric. Designed by the Pollack Studio © 2004 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Fer Shirr Fabric - 4086/04 - Pollack
New York, NY, USA
Fer Shirr Fabric
4086/04
Fer Shirr Fabric 4086/04
Color: menthol Weight: 8 3/4 ounces per linear yard, 271 1/4 grams per linear meter Flammability: CB117E - passes Origin: France Notes: Variations in pleating texture are inherent to this fabric. Designed by the Pollack Studio © 2004 Pollack & Associates

Color: menthol
Weight: 8 3/4 ounces per linear yard, 271 1/4 grams per linear meter
Flammability: CB117E - passes
Origin: France
Notes: Variations in pleating texture are inherent to this fabric. Designed by the Pollack Studio © 2004 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 4086/04
Product Name Fer Shirr Fabric
Material Synthetic; Polyester; Acetate
Unlock Full Specs
to access all available technical data

Similar Products

TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details
Felt Sheets - 7336775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.1181 inch (3 mm)
Width / OD 19.69 inch (500 mm)
View Details
Heat Resistant Kevlar® Textiles - HYTEX® 400 - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Braided; Woven; Knitted; Sleeving or Wraps
Material Synthetic; Aramid
Applications Chemical; Fire; Gasket, Insulation
View Details
Nanofiber Composite Nonwoven Fabric -  - HIROSE PAPER MFG. CO., LTD.
HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
View Details