Pollack Fer Shirr Fabric 4086/01

Description
Color: tissue paper Weight: 8 3/4 ounces per linear yard, 271 1/4 grams per linear meter Flammability: CB117E - passes Origin: France Notes: Variations in pleating texture are inherent to this fabric. Designed by the Pollack Studio © 2004 Pollack & Associates
Description
Color: tissue paper Weight: 8 3/4 ounces per linear yard, 271 1/4 grams per linear meter Flammability: CB117E - passes Origin: France Notes: Variations in pleating texture are inherent to this fabric. Designed by the Pollack Studio © 2004 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Fer Shirr Fabric - 4086/01 - Pollack
New York, NY, USA
Fer Shirr Fabric
4086/01
Fer Shirr Fabric 4086/01
Color: tissue paper Weight: 8 3/4 ounces per linear yard, 271 1/4 grams per linear meter Flammability: CB117E - passes Origin: France Notes: Variations in pleating texture are inherent to this fabric. Designed by the Pollack Studio © 2004 Pollack & Associates

Color: tissue paper
Weight: 8 3/4 ounces per linear yard, 271 1/4 grams per linear meter
Flammability: CB117E - passes
Origin: France
Notes: Variations in pleating texture are inherent to this fabric. Designed by the Pollack Studio © 2004 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 4086/01
Product Name Fer Shirr Fabric
Material Synthetic; Polyester; Acetate
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.1181 inch (3 mm)
Width / OD 19.69 inch (500 mm)
View Details
Woven Amorphous Silica Cloth - SILTEX® 36-UH - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Material Quartz / Fused Silica; Ceramic
Applications Chemical; Fire; Welding Protection
View Details
Alkali-Resistant PVA (Polyvinyl Alcohol) Nonwoven Fabric for Battery Separators (VN type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Applications Battery Separator - Alkaline Manganese Primary Battery; Speaker Cone; Filter Substrates and Tape Backings
Thickness 0.0020 to 0.0118 inch (0.0500 to 0.3000 mm)
View Details