Color: inkz
Weight: 20 ounces per linear yard, 620 1/8 grams per linear meter
Flammability: CB117E - passes
Origin: Italy
Notes: Variations in pleating texture are inherent to this fabric. Designed by the Pollack Studio © 2004 Pollack & Associates
| Pollack | |
|---|---|
| Product Category | Industrial Fabrics |
| Product Number | 4085/05 |
| Product Name | Pleatz Fabric |
| Material | Synthetic; Cotton; Natural; Polyamide; Polyester |