Pollack Let's Twist Again Fabric 4082/06

Description
Color: brown sugar Weight: 12 1/4 ounces per linear yard, 379 3/4 grams per linear meter Flammability: CB117E - passes Origin: USA Notes: Designed by the Pollack Studio © 2004 Pollack & Associates
Description
Color: brown sugar Weight: 12 1/4 ounces per linear yard, 379 3/4 grams per linear meter Flammability: CB117E - passes Origin: USA Notes: Designed by the Pollack Studio © 2004 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Let's Twist Again Fabric - 4082/06 - Pollack
New York, NY, USA
Let's Twist Again Fabric
4082/06
Let's Twist Again Fabric 4082/06
Color: brown sugar Weight: 12 1/4 ounces per linear yard, 379 3/4 grams per linear meter Flammability: CB117E - passes Origin: USA Notes: Designed by the Pollack Studio © 2004 Pollack & Associates

Color: brown sugar
Weight: 12 1/4 ounces per linear yard, 379 3/4 grams per linear meter
Flammability: CB117E - passes
Origin: USA
Notes: Designed by the Pollack Studio © 2004 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 4082/06
Product Name Let's Twist Again Fabric
Material Synthetic; Polyamide; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Spunbond Fabric - Nonwoven - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.0591 inch (1.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Heat Resistant Nomex® Textiles - HYTEX® 500 - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Braided; Woven; Knitted; Sleeving or Wraps
Material Synthetic; Aramid
Applications Chemical; Fire; Gasket, Insulation
View Details
Heat-Sealable Polyolefin Nonwoven Fabric for Membrane Supports (HOP/UOP type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Applications Membrane Support; Separators for Secondary Batteries
View Details