Pollack Heathered Satin Fabric 4079/20

Description
Color: tropical fruit Weight: 13 3/8 ounces per linear yard, 414 1/4 grams per linear meter Flammability: CB117E - passes NFPA 701 Small Scale - Will pass with appropriate flame treatment. Origin: New Zealand Notes: Designed by the Pollack Studio
Description
Color: tropical fruit Weight: 13 3/8 ounces per linear yard, 414 1/4 grams per linear meter Flammability: CB117E - passes NFPA 701 Small Scale - Will pass with appropriate flame treatment. Origin: New Zealand Notes: Designed by the Pollack Studio

Suppliers

Company
Product
Description
Supplier Links
Heathered Satin Fabric - 4079/20 - Pollack
New York, NY, USA
Heathered Satin Fabric
4079/20
Heathered Satin Fabric 4079/20
Color: tropical fruit Weight: 13 3/8 ounces per linear yard, 414 1/4 grams per linear meter Flammability: CB117E - passes NFPA 701 Small Scale - Will pass with appropriate flame treatment. Origin: New Zealand Notes: Designed by the Pollack Studio

Color: tropical fruit
Weight: 13 3/8 ounces per linear yard, 414 1/4 grams per linear meter
Flammability: CB117E - passes NFPA 701 Small Scale - Will pass with appropriate flame treatment.
Origin: New Zealand
Notes: Designed by the Pollack Studio

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 4079/20
Product Name Heathered Satin Fabric
Material Synthetic; Natural; Polyamide; Polyester; Wool
Unlock Full Specs
to access all available technical data

Similar Products

TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details
Felt Sheets - 7336779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.2362 inch (6 mm)
Width / OD 19.69 inch (500 mm)
View Details
Heat Resistant Kevlar®-Glass Textiles - HYTEX® 700 - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Braided; Woven; Knitted; Sleeving or Wraps
Material EGlass; Fiberglass; Synthetic; Aramid
Applications Chemical; Fire; Gasket, Insulation
View Details
Heat- and Chemical-Resistant PPS Nonwoven Fabric, a PTFE and PFAS Alternative (PS type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Applications Energy and mobility sectors (high heat and chemical resistance applications)
Features ChemRes
Thickness 0.0011 to 0.0077 inch (0.0290 to 0.1950 mm)
View Details