Pollack Heathered Satin Fabric 4079/07

Description
Color: wheat Weight: 13 3/8 ounces per linear yard, 414 1/4 grams per linear meter Flammability: CB117E - passes NFPA 701 Small Scale - Will pass with appropriate flame treatment. Origin: New Zealand Notes: Designed by the Pollack Studio
Description
Color: wheat Weight: 13 3/8 ounces per linear yard, 414 1/4 grams per linear meter Flammability: CB117E - passes NFPA 701 Small Scale - Will pass with appropriate flame treatment. Origin: New Zealand Notes: Designed by the Pollack Studio

Suppliers

Company
Product
Description
Supplier Links
Heathered Satin Fabric - 4079/07 - Pollack
New York, NY, USA
Heathered Satin Fabric
4079/07
Heathered Satin Fabric 4079/07
Color: wheat Weight: 13 3/8 ounces per linear yard, 414 1/4 grams per linear meter Flammability: CB117E - passes NFPA 701 Small Scale - Will pass with appropriate flame treatment. Origin: New Zealand Notes: Designed by the Pollack Studio

Color: wheat
Weight: 13 3/8 ounces per linear yard, 414 1/4 grams per linear meter
Flammability: CB117E - passes NFPA 701 Small Scale - Will pass with appropriate flame treatment.
Origin: New Zealand
Notes: Designed by the Pollack Studio

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 4079/07
Product Name Heathered Satin Fabric
Material Synthetic; Natural; Polyamide; Polyester; Wool
Unlock Full Specs
to access all available technical data

Similar Products

TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details
Felt Sheets - 7336775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.1181 inch (3 mm)
Width / OD 19.69 inch (500 mm)
View Details
Woven Amorphous Silica Cloth - SILTEX® 36-UH - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Material Quartz / Fused Silica; Ceramic
Applications Chemical; Fire; Welding Protection
View Details