Pollack Panier Fabric 4074/04

Description
Color: reed Weight: 10 1/2 ounces per linear yard, 325 1/2 grams per linear meter Flammability: CB117E - passes Origin: France Notes: Designed by the Pollack Studio © 2003 Pollack & Associates
Description
Color: reed Weight: 10 1/2 ounces per linear yard, 325 1/2 grams per linear meter Flammability: CB117E - passes Origin: France Notes: Designed by the Pollack Studio © 2003 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Panier Fabric - 4074/04 - Pollack
New York, NY, USA
Panier Fabric
4074/04
Panier Fabric 4074/04
Color: reed Weight: 10 1/2 ounces per linear yard, 325 1/2 grams per linear meter Flammability: CB117E - passes Origin: France Notes: Designed by the Pollack Studio © 2003 Pollack & Associates

Color: reed
Weight: 10 1/2 ounces per linear yard, 325 1/2 grams per linear meter
Flammability: CB117E - passes
Origin: France
Notes: Designed by the Pollack Studio © 2003 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 4074/04
Product Name Panier Fabric
Material Synthetic; Cotton; Natural; Polypropylene
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Spunbond Fabric - Nonwoven - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.4921 inch (12.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Silicone Coated Fiberglass - 32 oz -  - Mid-Mountain Materials, Inc.
Specs
Material Fiberglass
Applications Aerospace; Fire
Features Thermal Insulation; Weather Resistant
View Details
Polyolefin Fiber 100% Wet-Laid Nonwoven Fabric, Heat-Sealable (HOP/UOP type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Applications Membrane Support; Separators for Secondary Batteries
View Details