Pollack Polish Fabric 4071/02

Description
Color: meringue Weight: 13 1/4 ounces per linear yard, 410 3/4 grams per linear meter Flammability: CB117E - passes Origin: USA Notes: Designed by the Pollack Studio © 2003 Pollack & Associates
Description
Color: meringue Weight: 13 1/4 ounces per linear yard, 410 3/4 grams per linear meter Flammability: CB117E - passes Origin: USA Notes: Designed by the Pollack Studio © 2003 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Polish Fabric - 4071/02 - Pollack
New York, NY, USA
Polish Fabric
4071/02
Polish Fabric 4071/02
Color: meringue Weight: 13 1/4 ounces per linear yard, 410 3/4 grams per linear meter Flammability: CB117E - passes Origin: USA Notes: Designed by the Pollack Studio © 2003 Pollack & Associates

Color: meringue
Weight: 13 1/4 ounces per linear yard, 410 3/4 grams per linear meter
Flammability: CB117E - passes
Origin: USA
Notes: Designed by the Pollack Studio © 2003 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 4071/02
Product Name Polish Fabric
Material Cotton; Natural; Silk
Unlock Full Specs
to access all available technical data

Similar Products

TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details
Felt Sheets - 7336779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.2362 inch (6 mm)
Width / OD 19.69 inch (500 mm)
View Details
Ceramic Coated Silica - ARMATEX® CS 11 - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Material Quartz / Fused Silica; Ceramic
Applications Fire; Insulation Pads and Covers, Welding Protection, Thermal Insulation
Features Thermal Insulation
View Details