Pollack Brilliance Fabric 4061/12

Description
Color: flint Weight: 13 1/4 ounces per linear yard, 410 3/4 grams per linear meter Flammability: CB117E - passes UFAC - Class I NFPA 260 - Class I Origin: USA Notes: Designed by the Pollack Studio © 2001 Pollack & Associates
Description
Color: flint Weight: 13 1/4 ounces per linear yard, 410 3/4 grams per linear meter Flammability: CB117E - passes UFAC - Class I NFPA 260 - Class I Origin: USA Notes: Designed by the Pollack Studio © 2001 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Brilliance Fabric - 4061/12 - Pollack
New York, NY, USA
Brilliance Fabric
4061/12
Brilliance Fabric 4061/12
Color: flint Weight: 13 1/4 ounces per linear yard, 410 3/4 grams per linear meter Flammability: CB117E - passes UFAC - Class I NFPA 260 - Class I Origin: USA Notes: Designed by the Pollack Studio © 2001 Pollack & Associates

Color: flint
Weight: 13 1/4 ounces per linear yard, 410 3/4 grams per linear meter
Flammability: CB117E - passes UFAC - Class I NFPA 260 - Class I
Origin: USA
Notes: Designed by the Pollack Studio © 2001 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 4061/12
Product Name Brilliance Fabric
Material Synthetic; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.2362 inch (6 mm)
Width / OD 19.69 inch (500 mm)
View Details
Heat Resistant Kevlar® Textiles - HYTEX® 400 - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Braided; Woven; Knitted; Sleeving or Wraps
Material Synthetic; Aramid
Applications Chemical; Fire; Gasket, Insulation
View Details
Nanofiber Composite Nonwoven Fabric -  - HIROSE PAPER MFG. CO., LTD.
HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
View Details