Pollack Eloquence Fabric 4014/02

Description
Color: linen Weight: 16 ounces per linear yard, 496 grams per linear meter Flammability: CB117E - passes NFPA 701 Small Scale - Will pass with appropriate flame treatment. Origin: USA Notes: The color effect changes with direction; apply consistently. Designed by the Pollack Studio © 1994 Pollack & Associates
Description
Color: linen Weight: 16 ounces per linear yard, 496 grams per linear meter Flammability: CB117E - passes NFPA 701 Small Scale - Will pass with appropriate flame treatment. Origin: USA Notes: The color effect changes with direction; apply consistently. Designed by the Pollack Studio © 1994 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Eloquence Fabric - 4014/02 - Pollack
New York, NY, USA
Eloquence Fabric
4014/02
Eloquence Fabric 4014/02
Color: linen Weight: 16 ounces per linear yard, 496 grams per linear meter Flammability: CB117E - passes NFPA 701 Small Scale - Will pass with appropriate flame treatment. Origin: USA Notes: The color effect changes with direction; apply consistently. Designed by the Pollack Studio © 1994 Pollack & Associates

Color: linen
Weight: 16 ounces per linear yard, 496 grams per linear meter
Flammability: CB117E - passes NFPA 701 Small Scale - Will pass with appropriate flame treatment.
Origin: USA
Notes: The color effect changes with direction; apply consistently. Designed by the Pollack Studio © 1994 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 4014/02
Product Name Eloquence Fabric
Material Cotton; Natural
Unlock Full Specs
to access all available technical data

Similar Products

TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details
Felt Sheets - 7336779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.2362 inch (6 mm)
Width / OD 19.69 inch (500 mm)
View Details
Low Biopersistence Thermal Insulation Paper - CERMEX® BK1800SW - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Nonwoven; Blanket or Batt
Material Quartz / Fused Silica; Ceramic
Applications Fire; Gasket, Insulation
View Details
Nanofiber Composite Nonwoven Fabric -  - HIROSE PAPER MFG. CO., LTD.
HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
View Details