Pollack Woven Fleece Fabric 3026/03

Description
Color: sand Weight: 36 1/4 ounces per linear yard, 1123 grams per linear meter Flammability: CB117E - passes Origin: Belgium Notes: Designed by the Pollack Studio © 2012 Pollack & Associates
Description
Color: sand Weight: 36 1/4 ounces per linear yard, 1123 grams per linear meter Flammability: CB117E - passes Origin: Belgium Notes: Designed by the Pollack Studio © 2012 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Woven Fleece Fabric - 3026/03 - Pollack
New York, NY, USA
Woven Fleece Fabric
3026/03
Woven Fleece Fabric 3026/03
Color: sand Weight: 36 1/4 ounces per linear yard, 1123 grams per linear meter Flammability: CB117E - passes Origin: Belgium Notes: Designed by the Pollack Studio © 2012 Pollack & Associates

Color: sand
Weight: 36 1/4 ounces per linear yard, 1123 grams per linear meter
Flammability: CB117E - passes
Origin: Belgium
Notes: Designed by the Pollack Studio © 2012 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 3026/03
Product Name Woven Fleece Fabric
Material Synthetic; Natural; Polyester; Wool
Unlock Full Specs
to access all available technical data

Similar Products

TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details
Felt Sheets - 7336779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.2362 inch (6 mm)
Width / OD 19.69 inch (500 mm)
View Details
Silicone Coated Fiberglass - ARMATEX® SF 10 - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Material Fiberglass
Applications Fire; Thermal Barriers, Insulation Pads and Covers, Welding Curtains, Heat Shields
View Details
Heat- and Chemical-Resistant PPS Nonwoven Fabric, a PTFE and PFAS Alternative (PS type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Applications Energy and mobility sectors (high heat and chemical resistance applications)
Features ChemRes
Thickness 0.0011 to 0.0077 inch (0.0290 to 0.1950 mm)
View Details