Pollack Wool Loops Fabric 3024/03

Description
Color: sterling Weight: 28 1/8 ounces per linear yard, 870 7/8 grams per linear meter Flammability: CB117E - passes Origin: New Zealand Notes: Designed by the Pollack Studio © 2010 Pollack & Associates
Description
Color: sterling Weight: 28 1/8 ounces per linear yard, 870 7/8 grams per linear meter Flammability: CB117E - passes Origin: New Zealand Notes: Designed by the Pollack Studio © 2010 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Wool Loops Fabric - 3024/03 - Pollack
New York, NY, USA
Wool Loops Fabric
3024/03
Wool Loops Fabric 3024/03
Color: sterling Weight: 28 1/8 ounces per linear yard, 870 7/8 grams per linear meter Flammability: CB117E - passes Origin: New Zealand Notes: Designed by the Pollack Studio © 2010 Pollack & Associates

Color: sterling
Weight: 28 1/8 ounces per linear yard, 870 7/8 grams per linear meter
Flammability: CB117E - passes
Origin: New Zealand
Notes: Designed by the Pollack Studio © 2010 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 3024/03
Product Name Wool Loops Fabric
Material Synthetic; Natural; Polyamide; Wool
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.2362 inch (6 mm)
Width / OD 19.69 inch (500 mm)
View Details
Heat Resistant Carbon Textiles - HYTEX® 5000 - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Braided; Woven; Knitted; Sleeving or Wraps
Material Carbon or Graphite; Ceramic
Applications Chemical; Fire; Gasket, Insulation
View Details
Alkali-Resistant PVA (Polyvinyl Alcohol) Nonwoven Fabric for Battery Separators (VN type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Applications Battery Separator - Alkaline Manganese Primary Battery; Speaker Cone; Filter Substrates and Tape Backings
Thickness 0.0020 to 0.0118 inch (0.0500 to 0.3000 mm)
View Details