Pollack Canyon Fabric 3017/05

Description
Color: soy Weight: 28 ounces per linear yard, 868 1/8 grams per linear meter Flammability: CB117E - passes Origin: New Zealand Notes: Designed by the Pollack Studio © 2008 Pollack & Associates
Description
Color: soy Weight: 28 ounces per linear yard, 868 1/8 grams per linear meter Flammability: CB117E - passes Origin: New Zealand Notes: Designed by the Pollack Studio © 2008 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Canyon Fabric - 3017/05 - Pollack
New York, NY, USA
Canyon Fabric
3017/05
Canyon Fabric 3017/05
Color: soy Weight: 28 ounces per linear yard, 868 1/8 grams per linear meter Flammability: CB117E - passes Origin: New Zealand Notes: Designed by the Pollack Studio © 2008 Pollack & Associates

Color: soy
Weight: 28 ounces per linear yard, 868 1/8 grams per linear meter
Flammability: CB117E - passes
Origin: New Zealand
Notes: Designed by the Pollack Studio © 2008 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 3017/05
Product Name Canyon Fabric
Material Synthetic; Natural; Polyamide; Wool
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Spunbond Fabric - Nonwoven - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.2362 inch (6 mm)
Width / OD 19.69 inch (500 mm)
View Details
Woven Fiberglass with Polymer Coating - ARMATEX® NF 14 CARGO TEX - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Material Fiberglass; Coated / Sized
Applications Aerospace; Fire
View Details
Heat-Sealable Polyolefin Nonwoven Fabric for Membrane Supports (HOP/UOP type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Applications Membrane Support; Separators for Secondary Batteries
View Details