Pollack Puff Daddy Fabric 3012/05

Description
Color: Black Sheep Weight: 16 3/4 ounces per linear yard, 519 1/4 grams per linear meter Flammability: CB117E - passes Origin: Italy Notes: Designed by the Pollack Studio © 2002 Pollack & Associates
Description
Color: Black Sheep Weight: 16 3/4 ounces per linear yard, 519 1/4 grams per linear meter Flammability: CB117E - passes Origin: Italy Notes: Designed by the Pollack Studio © 2002 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Puff Daddy Fabric - 3012/05 - Pollack
New York, NY, USA
Puff Daddy Fabric
3012/05
Puff Daddy Fabric 3012/05
Color: Black Sheep Weight: 16 3/4 ounces per linear yard, 519 1/4 grams per linear meter Flammability: CB117E - passes Origin: Italy Notes: Designed by the Pollack Studio © 2002 Pollack & Associates

Color: Black Sheep
Weight: 16 3/4 ounces per linear yard, 519 1/4 grams per linear meter
Flammability: CB117E - passes
Origin: Italy
Notes: Designed by the Pollack Studio © 2002 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 3012/05
Product Name Puff Daddy Fabric
Material Synthetic; Cotton; Natural; Polyamide; Polyester; Wool
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Spunbond Fabric - Nonwoven - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.2362 inch (6 mm)
Width / OD 19.69 inch (500 mm)
View Details
Woven Amorphous Silica Cloth - SILTEX® 18-UH - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Material Quartz / Fused Silica; Ceramic
Applications Chemical; Fire; Welding Protection
View Details
Heat-Sealable Polyolefin Nonwoven Fabric for Membrane Supports (HOP/UOP type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Applications Membrane Support; Separators for Secondary Batteries
View Details