Pollack Snakeskin Fabric 3011/01

Description
Color: salt and pepper Weight: 15 ounces per linear yard, 465 grams per linear meter Flammability: CB117E - passes Origin: USA Notes: Designed by the Pollack Studio © 1996 Pollack & Associates
Description
Color: salt and pepper Weight: 15 ounces per linear yard, 465 grams per linear meter Flammability: CB117E - passes Origin: USA Notes: Designed by the Pollack Studio © 1996 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Snakeskin Fabric - 3011/01 - Pollack
New York, NY, USA
Snakeskin Fabric
3011/01
Snakeskin Fabric 3011/01
Color: salt and pepper Weight: 15 ounces per linear yard, 465 grams per linear meter Flammability: CB117E - passes Origin: USA Notes: Designed by the Pollack Studio © 1996 Pollack & Associates

Color: salt and pepper
Weight: 15 ounces per linear yard, 465 grams per linear meter
Flammability: CB117E - passes
Origin: USA
Notes: Designed by the Pollack Studio © 1996 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 3011/01
Product Name Snakeskin Fabric
Material Synthetic; Natural; Polyester; Wool
Unlock Full Specs
to access all available technical data

Similar Products

TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details
Felt Sheets - 7336772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.0591 inch (1.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Neoprene Coated Fiberglass - ARMATEX® NF 20 - Mid-Mountain Materials, Inc.
Specs
Material Fiberglass
Applications Fire; Welding Protection
Features Thermal Insulation
View Details