Pollack Snake Charmer Fabric 2364/04

Description
Color: water moccasin Weight: 13 3/4 ounces per linear yard, 425 5/8 grams per linear meter Flammability: CB117E - passes Origin: Canada Notes: Designed by Jenia Myagkov and the Pollack Studio © 2012 Pollack & Associates
Description
Color: water moccasin Weight: 13 3/4 ounces per linear yard, 425 5/8 grams per linear meter Flammability: CB117E - passes Origin: Canada Notes: Designed by Jenia Myagkov and the Pollack Studio © 2012 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Snake Charmer Fabric - 2364/04 - Pollack
New York, NY, USA
Snake Charmer Fabric
2364/04
Snake Charmer Fabric 2364/04
Color: water moccasin Weight: 13 3/4 ounces per linear yard, 425 5/8 grams per linear meter Flammability: CB117E - passes Origin: Canada Notes: Designed by Jenia Myagkov and the Pollack Studio © 2012 Pollack & Associates

Color: water moccasin
Weight: 13 3/4 ounces per linear yard, 425 5/8 grams per linear meter
Flammability: CB117E - passes
Origin: Canada
Notes: Designed by Jenia Myagkov and the Pollack Studio © 2012 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 2364/04
Product Name Snake Charmer Fabric
Material Synthetic; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Coated Fiberglass - ARMATEX® SF 10 - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Material Fiberglass
Applications Fire; Thermal Barriers, Insulation Pads and Covers, Welding Curtains, Heat Shields
View Details
Polyolefin Fiber 100% Wet-Laid Nonwoven Fabric - HOP - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Material Olefin
Applications Membrane Support; Separators for Secondary Batteries
View Details
SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Lead Wool Blankets -  - MarShield
Specs
Textie Product Type Blanket or Batt
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
Fabric Weight 582.1 to 1164.2 gsm (17.2 to 34.3 osy)
View Details