Pollack Paisley Power Fabric 2361/07

Description
Color: cherry pie Weight: 17 ounces per linear yard, 528 7/8 grams per linear meter Flammability: CB117E - passes Origin: USA Notes: REVERSIBLE Designed by Lauren Valente and the Pollack Studio © 2012 Pollack & Associates
Description
Color: cherry pie Weight: 17 ounces per linear yard, 528 7/8 grams per linear meter Flammability: CB117E - passes Origin: USA Notes: REVERSIBLE Designed by Lauren Valente and the Pollack Studio © 2012 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Paisley Power Fabric - 2361/07 - Pollack
New York, NY, USA
Paisley Power Fabric
2361/07
Paisley Power Fabric 2361/07
Color: cherry pie Weight: 17 ounces per linear yard, 528 7/8 grams per linear meter Flammability: CB117E - passes Origin: USA Notes: REVERSIBLE Designed by Lauren Valente and the Pollack Studio © 2012 Pollack & Associates

Color: cherry pie
Weight: 17 ounces per linear yard, 528 7/8 grams per linear meter
Flammability: CB117E - passes
Origin: USA
Notes: REVERSIBLE Designed by Lauren Valente and the Pollack Studio © 2012 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 2361/07
Product Name Paisley Power Fabric
Material Synthetic; Cotton; Natural; Polyamide; Polyester; Acrylic
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Spunbond Fabric - Nonwoven - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.1181 inch (3 mm)
Width / OD 19.69 inch (500 mm)
View Details
Silicone Coated Fabrics and Textiles - ARMATEX® SS 28 - Mid-Mountain Materials, Inc.
Specs
Material Ceramic
Applications Fire; Thermal Barriers, Insulation Pads and Covers, Welding Curtains, Heat Shields
Features Thermal Insulation
View Details
Heat-Sealable Polyolefin Nonwoven Fabric for Membrane Supports (HOP/UOP type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Applications Membrane Support; Separators for Secondary Batteries
View Details