Pollack Bundled Up Fabric 2360/05

Description
Color: stream Weight: 23 3/8 ounces per linear yard, 723 5/8 grams per linear meter Flammability: CB117E - passes Origin: India Notes: REVERSIBLE The color effect changes with direction; apply consistently. Designed by the Pollack Studio © 2012 Pollack & Associates
Description
Color: stream Weight: 23 3/8 ounces per linear yard, 723 5/8 grams per linear meter Flammability: CB117E - passes Origin: India Notes: REVERSIBLE The color effect changes with direction; apply consistently. Designed by the Pollack Studio © 2012 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Bundled Up Fabric - 2360/05 - Pollack
New York, NY, USA
Bundled Up Fabric
2360/05
Bundled Up Fabric 2360/05
Color: stream Weight: 23 3/8 ounces per linear yard, 723 5/8 grams per linear meter Flammability: CB117E - passes Origin: India Notes: REVERSIBLE The color effect changes with direction; apply consistently. Designed by the Pollack Studio © 2012 Pollack & Associates

Color: stream
Weight: 23 3/8 ounces per linear yard, 723 5/8 grams per linear meter
Flammability: CB117E - passes
Origin: India
Notes: REVERSIBLE The color effect changes with direction; apply consistently. Designed by the Pollack Studio © 2012 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 2360/05
Product Name Bundled Up Fabric
Material Synthetic; Cotton; Natural; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.1181 inch (3 mm)
Width / OD 19.69 inch (500 mm)
View Details
Intumescent / Silicone Coated Fiberglass - ARMATEX® SIF 28 - Mid-Mountain Materials, Inc.
Specs
Material Fiberglass; Coated / Sized
Features Thermal Insulation
Thickness 0.0280 inch (0.7112 mm)
View Details
Heat-Sealable Polyolefin Nonwoven Fabric for Membrane Supports (HOP/UOP type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Applications Membrane Support; Separators for Secondary Batteries
View Details