Pollack Bundled Up Fabric 2360/01

Description
Color: powderpuff Weight: 23 3/8 ounces per linear yard, 723 5/8 grams per linear meter Flammability: CB117E - passes Origin: India Notes: REVERSIBLE The color effect changes with direction; apply consistently. Designed by the Pollack Studio © 2012 Pollack & Associates
Description
Color: powderpuff Weight: 23 3/8 ounces per linear yard, 723 5/8 grams per linear meter Flammability: CB117E - passes Origin: India Notes: REVERSIBLE The color effect changes with direction; apply consistently. Designed by the Pollack Studio © 2012 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Bundled Up Fabric - 2360/01 - Pollack
New York, NY, USA
Bundled Up Fabric
2360/01
Bundled Up Fabric 2360/01
Color: powderpuff Weight: 23 3/8 ounces per linear yard, 723 5/8 grams per linear meter Flammability: CB117E - passes Origin: India Notes: REVERSIBLE The color effect changes with direction; apply consistently. Designed by the Pollack Studio © 2012 Pollack & Associates

Color: powderpuff
Weight: 23 3/8 ounces per linear yard, 723 5/8 grams per linear meter
Flammability: CB117E - passes
Origin: India
Notes: REVERSIBLE The color effect changes with direction; apply consistently. Designed by the Pollack Studio © 2012 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 2360/01
Product Name Bundled Up Fabric
Material Synthetic; Cotton; Natural; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Heat Resistant Fiberglass Textiles - HYTEX® 1400 - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Braided; Woven; Knitted; Sleeving or Wraps
Material EGlass; Fiberglass
Applications Chemical; Fire; Gasket, Insulation
View Details
Vinylon Fiber 100% Wet-Laid Nonwoven Fabric - VN - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Material PVC / Vinyl
Applications Battery Separator - Alkaline Manganese Primary Battery; Speaker Cone; Filter Substrates and Tape Backings
View Details
PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Material Synthetic; Fluoropolymer
Thickness 0.0030 to 0.0100 inch (0.0762 to 0.2540 mm)
Width / OD 1.00 to 40.00 inch (25 to 1016 mm)
View Details