Pollack Circularity Fabric 2359/01

Description
Color: oyster Weight: 23 1/2 ounces per linear yard, 728 7/8 grams per linear meter Flammability: CB117E - passes Origin: Italy Notes: The color effect changes with direction; apply consistently. Designed by Rachel Doriss and the Pollack Studio © 2012 Pollack & Associates
Description
Color: oyster Weight: 23 1/2 ounces per linear yard, 728 7/8 grams per linear meter Flammability: CB117E - passes Origin: Italy Notes: The color effect changes with direction; apply consistently. Designed by Rachel Doriss and the Pollack Studio © 2012 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Circularity Fabric - 2359/01 - Pollack
New York, NY, USA
Circularity Fabric
2359/01
Circularity Fabric 2359/01
Color: oyster Weight: 23 1/2 ounces per linear yard, 728 7/8 grams per linear meter Flammability: CB117E - passes Origin: Italy Notes: The color effect changes with direction; apply consistently. Designed by Rachel Doriss and the Pollack Studio © 2012 Pollack & Associates

Color: oyster
Weight: 23 1/2 ounces per linear yard, 728 7/8 grams per linear meter
Flammability: CB117E - passes
Origin: Italy
Notes: The color effect changes with direction; apply consistently. Designed by Rachel Doriss and the Pollack Studio © 2012 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 2359/01
Product Name Circularity Fabric
Material Synthetic; Cotton; Natural; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details
Felt Sheets - 7336775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.1181 inch (3 mm)
Width / OD 19.69 inch (500 mm)
View Details
Neoprene Coated Fiberglass - ARMATEX® NF 16 - Mid-Mountain Materials, Inc.
Specs
Material Fiberglass
Applications Fire; Welding Protection
Features Thermal Insulation
View Details
Dimensionally Stable Polyester Nonwoven Fabric for Membrane Supports and Tape Base (TH type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Applications Membrane Products for Gas and Liquid Separation; Electromagnetic Shielding Tape; Various Types of Industrial Tapes
Thickness 0.0003 to 0.0118 inch (0.0080 to 0.3000 mm)
View Details