Pollack Touch Fabric 2356/08

Description
Color: brownie Weight: 21 1/4 ounces per linear yard, 658 7/8 grams per linear meter Flammability: CB117E - passes Origin: USA Notes: The color effect changes with direction; apply consistently. Designed by the Pollack Studio © 2011 Pollack & Associates
Description
Color: brownie Weight: 21 1/4 ounces per linear yard, 658 7/8 grams per linear meter Flammability: CB117E - passes Origin: USA Notes: The color effect changes with direction; apply consistently. Designed by the Pollack Studio © 2011 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Touch Fabric - 2356/08 - Pollack
New York, NY, USA
Touch Fabric
2356/08
Touch Fabric 2356/08
Color: brownie Weight: 21 1/4 ounces per linear yard, 658 7/8 grams per linear meter Flammability: CB117E - passes Origin: USA Notes: The color effect changes with direction; apply consistently. Designed by the Pollack Studio © 2011 Pollack & Associates

Color: brownie
Weight: 21 1/4 ounces per linear yard, 658 7/8 grams per linear meter
Flammability: CB117E - passes
Origin: USA
Notes: The color effect changes with direction; apply consistently. Designed by the Pollack Studio © 2011 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 2356/08
Product Name Touch Fabric
Material Synthetic; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details
Felt Sheets - 7336779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.2362 inch (6 mm)
Width / OD 19.69 inch (500 mm)
View Details
Biosoluble Ceramic Fiber Paper - CERMEX® PR2300 - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Nonwoven
Material Alumina; Quartz / Fused Silica; Ceramic
Applications Fire; Gasket, Insulation
View Details