Pollack Duo Fabric 2355/06

Description
Color: jade Weight: 16 1/8 ounces per linear yard, 498 7/8 grams per linear meter Flammability: CB117E - passes Origin: USA Notes: REVERSIBLE Designed by Lauren Valente and the Pollack Studio © 2011 Pollack & Associates
Description
Color: jade Weight: 16 1/8 ounces per linear yard, 498 7/8 grams per linear meter Flammability: CB117E - passes Origin: USA Notes: REVERSIBLE Designed by Lauren Valente and the Pollack Studio © 2011 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Duo Fabric - 2355/06 - Pollack
New York, NY, USA
Duo Fabric
2355/06
Duo Fabric 2355/06
Color: jade Weight: 16 1/8 ounces per linear yard, 498 7/8 grams per linear meter Flammability: CB117E - passes Origin: USA Notes: REVERSIBLE Designed by Lauren Valente and the Pollack Studio © 2011 Pollack & Associates

Color: jade
Weight: 16 1/8 ounces per linear yard, 498 7/8 grams per linear meter
Flammability: CB117E - passes
Origin: USA
Notes: REVERSIBLE Designed by Lauren Valente and the Pollack Studio © 2011 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 2355/06
Product Name Duo Fabric
Material Synthetic; Cotton; Natural; Polyamide; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.1181 inch (3 mm)
Width / OD 19.69 inch (500 mm)
View Details
Ceramic Coated Silica - ARMATEX® CS 11 - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Material Quartz / Fused Silica; Ceramic
Applications Fire; Insulation Pads and Covers, Welding Protection, Thermal Insulation
Features Thermal Insulation
View Details
Polyolefin Fiber 100% Wet-Laid Nonwoven Fabric, Heat-Sealable (HOP/UOP type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Applications Membrane Support; Separators for Secondary Batteries
View Details