Pollack Go Go Fabric 2354/06

Description
Color: coastline Weight: 23 3/8 ounces per linear yard, 725 1/2 grams per linear meter Flammability: CB117E - passes Origin: USA Notes: Designed by Jenia Myagkov and the Pollack Studio © 2011 Pollack & Associates
Description
Color: coastline Weight: 23 3/8 ounces per linear yard, 725 1/2 grams per linear meter Flammability: CB117E - passes Origin: USA Notes: Designed by Jenia Myagkov and the Pollack Studio © 2011 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Go Go Fabric - 2354/06 - Pollack
New York, NY, USA
Go Go Fabric
2354/06
Go Go Fabric 2354/06
Color: coastline Weight: 23 3/8 ounces per linear yard, 725 1/2 grams per linear meter Flammability: CB117E - passes Origin: USA Notes: Designed by Jenia Myagkov and the Pollack Studio © 2011 Pollack & Associates

Color: coastline
Weight: 23 3/8 ounces per linear yard, 725 1/2 grams per linear meter
Flammability: CB117E - passes
Origin: USA
Notes: Designed by Jenia Myagkov and the Pollack Studio © 2011 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 2354/06
Product Name Go Go Fabric
Material Synthetic; Cotton; Natural; Polyamide; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Spunbond Fabric - Nonwoven - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.2362 inch (6 mm)
Width / OD 19.69 inch (500 mm)
View Details
Silicone Coated Fiberglass - ARMATEX® SF 17 Premium - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Material Fiberglass
Applications Fire; Thermal Barriers, Insulation Pads and Covers, Welding Curtains, Heat Shields
View Details
Dimensionally Stable Polyester Nonwoven Fabric for Membrane Supports and Tape Base (TH type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Applications Membrane Products for Gas and Liquid Separation; Electromagnetic Shielding Tape; Various Types of Industrial Tapes
Thickness 0.0003 to 0.0118 inch (0.0080 to 0.3000 mm)
View Details