Pollack Space Odyssey Fabric 2349/06

Description
Color: sizzle Weight: 20 1/2 ounces per linear yard, 634 3/8 grams per linear meter Flammability: CB117E - passes Origin: USA Notes: Designed by Jenia Myagkov and the Pollack Studio © 2011 Pollack & Associates
Description
Color: sizzle Weight: 20 1/2 ounces per linear yard, 634 3/8 grams per linear meter Flammability: CB117E - passes Origin: USA Notes: Designed by Jenia Myagkov and the Pollack Studio © 2011 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Space Odyssey Fabric - 2349/06 - Pollack
New York, NY, USA
Space Odyssey Fabric
2349/06
Space Odyssey Fabric 2349/06
Color: sizzle Weight: 20 1/2 ounces per linear yard, 634 3/8 grams per linear meter Flammability: CB117E - passes Origin: USA Notes: Designed by Jenia Myagkov and the Pollack Studio © 2011 Pollack & Associates

Color: sizzle
Weight: 20 1/2 ounces per linear yard, 634 3/8 grams per linear meter
Flammability: CB117E - passes
Origin: USA
Notes: Designed by Jenia Myagkov and the Pollack Studio © 2011 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 2349/06
Product Name Space Odyssey Fabric
Material Synthetic; Cotton; Natural; Polyamide; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details
Felt Sheets - 7336775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.1181 inch (3 mm)
Width / OD 19.69 inch (500 mm)
View Details
Silicone Coated Fiberglass - ARMATEX® SILVERSTAR 10 - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Material EGlass; Fiberglass; Coated / Sized
Applications Fire
View Details
PPS Fiber 100% Wet-Laid Nonwoven Fabric, 200–220°C Continuous Use (PS type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Applications Energy and mobility sectors (high heat and chemical resistance applications)
Features ChemRes
View Details