Pollack Geode Fabric 2346/10

Description
Color: fiord Weight: 13 5/8 ounces per linear yard, 422 5/8 grams per linear meter Flammability: CB117E - passes Origin: USA Notes: Designed by Lauren Valente and the Pollack Studio © 2010 Pollack & Associates
Description
Color: fiord Weight: 13 5/8 ounces per linear yard, 422 5/8 grams per linear meter Flammability: CB117E - passes Origin: USA Notes: Designed by Lauren Valente and the Pollack Studio © 2010 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Geode Fabric - 2346/10 - Pollack
New York, NY, USA
Geode Fabric
2346/10
Geode Fabric 2346/10
Color: fiord Weight: 13 5/8 ounces per linear yard, 422 5/8 grams per linear meter Flammability: CB117E - passes Origin: USA Notes: Designed by Lauren Valente and the Pollack Studio © 2010 Pollack & Associates

Color: fiord
Weight: 13 5/8 ounces per linear yard, 422 5/8 grams per linear meter
Flammability: CB117E - passes
Origin: USA
Notes: Designed by Lauren Valente and the Pollack Studio © 2010 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 2346/10
Product Name Geode Fabric
Material Synthetic; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details
Silicone Coated Fiberglass - ARMATEX® SF 22 - Mid-Mountain Materials, Inc.
Specs
Material Fiberglass
Applications Fire; Thermal Barriers, Insulation Pads and Covers, Welding Curtains, Heat Shields
Features Thermal Insulation
View Details
Polyester Fiber 100% Wet-Laid Nonwoven Fabric - TH - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Material Polyester
Applications Membrane Products for Gas and Liquid Separation; Electromagnetic Shielding Tape; Various Types of Industrial Tapes
View Details
PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Material Synthetic; Fluoropolymer
Thickness 0.0030 to 0.0100 inch (0.0762 to 0.2540 mm)
Width / OD 1.00 to 40.00 inch (25 to 1016 mm)
View Details