Pollack Treescape Fabric 2339/03

Description
Color: crosshatch drawing Weight: 15 3/8 ounces per linear yard, 475 7/8 grams per linear meter Flammability: CB117E - passes Origin: USA Notes: REVERSIBLE Designed by the Pollack Studio © 2010 Pollack & Associates
Description
Color: crosshatch drawing Weight: 15 3/8 ounces per linear yard, 475 7/8 grams per linear meter Flammability: CB117E - passes Origin: USA Notes: REVERSIBLE Designed by the Pollack Studio © 2010 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Treescape Fabric - 2339/03 - Pollack
New York, NY, USA
Treescape Fabric
2339/03
Treescape Fabric 2339/03
Color: crosshatch drawing Weight: 15 3/8 ounces per linear yard, 475 7/8 grams per linear meter Flammability: CB117E - passes Origin: USA Notes: REVERSIBLE Designed by the Pollack Studio © 2010 Pollack & Associates

Color: crosshatch drawing
Weight: 15 3/8 ounces per linear yard, 475 7/8 grams per linear meter
Flammability: CB117E - passes
Origin: USA
Notes: REVERSIBLE Designed by the Pollack Studio © 2010 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 2339/03
Product Name Treescape Fabric
Material Synthetic; Polyamide; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Woven Silica Fabrics - SILTEX® 70-UH - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Material Quartz / Fused Silica; Ceramic
Applications Chemical; Fire; Welding Protection
View Details
Polyester Fiber 100% Wet-Laid Nonwoven Fabric - TH - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Material Polyester
Applications Membrane Products for Gas and Liquid Separation; Electromagnetic Shielding Tape; Various Types of Industrial Tapes
View Details
PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Material Synthetic; Fluoropolymer
Thickness 0.0030 to 0.0100 inch (0.0762 to 0.2540 mm)
Width / OD 1.00 to 40.00 inch (25 to 1016 mm)
View Details