Pollack Amazement Fabric 2338/05

Description
Color: pollen Weight: 14 3/4 ounces per linear yard, 457 grams per linear meter Flammability: CB117E - passes Origin: USA Notes: Designed by Lauren Valente and the Pollack Studio © 2010 Pollack & Associates
Description
Color: pollen Weight: 14 3/4 ounces per linear yard, 457 grams per linear meter Flammability: CB117E - passes Origin: USA Notes: Designed by Lauren Valente and the Pollack Studio © 2010 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Amazement Fabric - 2338/05 - Pollack
New York, NY, USA
Amazement Fabric
2338/05
Amazement Fabric 2338/05
Color: pollen Weight: 14 3/4 ounces per linear yard, 457 grams per linear meter Flammability: CB117E - passes Origin: USA Notes: Designed by Lauren Valente and the Pollack Studio © 2010 Pollack & Associates

Color: pollen
Weight: 14 3/4 ounces per linear yard, 457 grams per linear meter
Flammability: CB117E - passes
Origin: USA
Notes: Designed by Lauren Valente and the Pollack Studio © 2010 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 2338/05
Product Name Amazement Fabric
Material Synthetic; Cotton; Natural; Polyamide; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details
Felt Sheets - 7336779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.2362 inch (6 mm)
Width / OD 19.69 inch (500 mm)
View Details
Heat Resistant Ceramic Fiber Textiles - HYTEX® 2500 - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Braided; Woven; Sleeving or Wraps
Material Ceramic
Applications Chemical; Fire; Gasket, Insulation
View Details