Pollack Woodland Fabric 2336/01

Description
Color: quince Weight: 13 ounces per linear yard, 404 7/8 grams per linear meter Flammability: CB117E - passes Origin: Switzerland Notes: Designed by the Pollack Studio © 2010 Pollack & Associates
Description
Color: quince Weight: 13 ounces per linear yard, 404 7/8 grams per linear meter Flammability: CB117E - passes Origin: Switzerland Notes: Designed by the Pollack Studio © 2010 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Woodland Fabric - 2336/01 - Pollack
New York, NY, USA
Woodland Fabric
2336/01
Woodland Fabric 2336/01
Color: quince Weight: 13 ounces per linear yard, 404 7/8 grams per linear meter Flammability: CB117E - passes Origin: Switzerland Notes: Designed by the Pollack Studio © 2010 Pollack & Associates

Color: quince
Weight: 13 ounces per linear yard, 404 7/8 grams per linear meter
Flammability: CB117E - passes
Origin: Switzerland
Notes: Designed by the Pollack Studio © 2010 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 2336/01
Product Name Woodland Fabric
Material Synthetic; Cotton; Natural; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Material Synthetic; Fluoropolymer
Thickness 0.0030 to 0.0100 inch (0.0762 to 0.2540 mm)
Width / OD 1.00 to 40.00 inch (25 to 1016 mm)
View Details
TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details
Woven Amorphous Silica Cloth - SILTEX® 36-UH-AR - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Material Quartz / Fused Silica; Ceramic
Applications Chemical; Fire; Welding Protection
View Details
Polyolefin Fiber 100% Wet-Laid Nonwoven Fabric - HOP - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Material Olefin
Applications Membrane Support; Separators for Secondary Batteries
View Details