Pollack Florasian Fabric 2334/06

Description
Color: incense Weight: 22 7/8 ounces per linear yard, 710 grams per linear meter Flammability: CB117E - passes Origin: USA Notes: Designed by Lauren Valente and the Pollack Studio © 2009 Pollack & Associates
Description
Color: incense Weight: 22 7/8 ounces per linear yard, 710 grams per linear meter Flammability: CB117E - passes Origin: USA Notes: Designed by Lauren Valente and the Pollack Studio © 2009 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Florasian Fabric - 2334/06 - Pollack
New York, NY, USA
Florasian Fabric
2334/06
Florasian Fabric 2334/06
Color: incense Weight: 22 7/8 ounces per linear yard, 710 grams per linear meter Flammability: CB117E - passes Origin: USA Notes: Designed by Lauren Valente and the Pollack Studio © 2009 Pollack & Associates

Color: incense
Weight: 22 7/8 ounces per linear yard, 710 grams per linear meter
Flammability: CB117E - passes
Origin: USA
Notes: Designed by Lauren Valente and the Pollack Studio © 2009 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 2334/06
Product Name Florasian Fabric
Material Synthetic; Cotton; Natural; Polyamide; Polyester; Linen / Flax
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Spunbond Fabric - Nonwoven - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.2362 inch (6 mm)
Width / OD 19.69 inch (500 mm)
View Details
Heat Resistant Woven Tadpole Tape - HYTEX® 1000 - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Material EGlass; Fiberglass
Applications Chemical; Fire; Gasket, Insulation
View Details