Pollack Interweave Fabric 2333/06

Description
Color: spring Weight: 24 5/8 ounces per linear yard, 762 5/8 grams per linear meter Flammability: CB117E - passes Origin: USA Notes: REVERSIBLE The color effect changes with direction; apply consistently. Designed by Mark Pollack and the Pollack Studio © 2009 Pollack & Associates
Description
Color: spring Weight: 24 5/8 ounces per linear yard, 762 5/8 grams per linear meter Flammability: CB117E - passes Origin: USA Notes: REVERSIBLE The color effect changes with direction; apply consistently. Designed by Mark Pollack and the Pollack Studio © 2009 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Interweave Fabric - 2333/06 - Pollack
New York, NY, USA
Interweave Fabric
2333/06
Interweave Fabric 2333/06
Color: spring Weight: 24 5/8 ounces per linear yard, 762 5/8 grams per linear meter Flammability: CB117E - passes Origin: USA Notes: REVERSIBLE The color effect changes with direction; apply consistently. Designed by Mark Pollack and the Pollack Studio © 2009 Pollack & Associates

Color: spring
Weight: 24 5/8 ounces per linear yard, 762 5/8 grams per linear meter
Flammability: CB117E - passes
Origin: USA
Notes: REVERSIBLE The color effect changes with direction; apply consistently. Designed by Mark Pollack and the Pollack Studio © 2009 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 2333/06
Product Name Interweave Fabric
Material Synthetic; Polyamide
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Material Synthetic; Fluoropolymer
Thickness 0.0030 to 0.0100 inch (0.0762 to 0.2540 mm)
Width / OD 1.00 to 40.00 inch (25 to 1016 mm)
View Details
TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details
Heat Resistant Fiberglass Textiles - HYTEX® 1400 - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Braided; Woven; Knitted; Sleeving or Wraps
Material EGlass; Fiberglass
Applications Chemical; Fire; Gasket, Insulation
View Details
Polyester Fiber 100% Wet-Laid Nonwoven Fabric - TH - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Material Polyester
Applications Membrane Products for Gas and Liquid Separation; Electromagnetic Shielding Tape; Various Types of Industrial Tapes
View Details