Pollack Op Fabric 2332/06

Description
Color: marmalade Weight: 12 1/8 ounces per linear yard, 375 1/8 grams per linear meter Flammability: CB117E - passes Origin: USA Notes: Designed by Mark Pollack and the Pollack Studio © 2009 Pollack & Associates
Description
Color: marmalade Weight: 12 1/8 ounces per linear yard, 375 1/8 grams per linear meter Flammability: CB117E - passes Origin: USA Notes: Designed by Mark Pollack and the Pollack Studio © 2009 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Op Fabric - 2332/06 - Pollack
New York, NY, USA
Op Fabric
2332/06
Op Fabric 2332/06
Color: marmalade Weight: 12 1/8 ounces per linear yard, 375 1/8 grams per linear meter Flammability: CB117E - passes Origin: USA Notes: Designed by Mark Pollack and the Pollack Studio © 2009 Pollack & Associates

Color: marmalade
Weight: 12 1/8 ounces per linear yard, 375 1/8 grams per linear meter
Flammability: CB117E - passes
Origin: USA
Notes: Designed by Mark Pollack and the Pollack Studio © 2009 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 2332/06
Product Name Op Fabric
Material Synthetic; Natural; Polyamide; Polyester; Wool
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.0591 inch (1.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Ceramic Coated Silica - ARMATEX® CS 11 - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Material Quartz / Fused Silica; Ceramic
Applications Fire; Insulation Pads and Covers, Welding Protection, Thermal Insulation
Features Thermal Insulation
View Details
Heat- and Chemical-Resistant PPS Nonwoven Fabric, a PTFE and PFAS Alternative (PS type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Applications Energy and mobility sectors (high heat and chemical resistance applications)
Features ChemRes
Thickness 0.0011 to 0.0077 inch (0.0290 to 0.1950 mm)
View Details