Pollack Madura Fabric 2331/02

Description
Color: custard Weight: 16 1/4 ounces per linear yard, 502 1/4 grams per linear meter Flammability: CB117E - passes Origin: USA Notes: REVERSIBLE Designed by Rachel Doriss and the Pollack Studio © 2009 Pollack & Associates
Description
Color: custard Weight: 16 1/4 ounces per linear yard, 502 1/4 grams per linear meter Flammability: CB117E - passes Origin: USA Notes: REVERSIBLE Designed by Rachel Doriss and the Pollack Studio © 2009 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Madura Fabric - 2331/02 - Pollack
New York, NY, USA
Madura Fabric
2331/02
Madura Fabric 2331/02
Color: custard Weight: 16 1/4 ounces per linear yard, 502 1/4 grams per linear meter Flammability: CB117E - passes Origin: USA Notes: REVERSIBLE Designed by Rachel Doriss and the Pollack Studio © 2009 Pollack & Associates

Color: custard
Weight: 16 1/4 ounces per linear yard, 502 1/4 grams per linear meter
Flammability: CB117E - passes
Origin: USA
Notes: REVERSIBLE Designed by Rachel Doriss and the Pollack Studio © 2009 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 2331/02
Product Name Madura Fabric
Material Synthetic; Cotton; Natural; Polyester; Linen / Flax
Unlock Full Specs
to access all available technical data

Similar Products

TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details
Low Biopersistence Thermal Insulation Paper - CERMEX® PR1800SW - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Nonwoven
Material Quartz / Fused Silica; EGlass; Fiberglass; Ceramic
Applications Fire; Gasket, Insulation
View Details
Polyolefin Fiber 100% Wet-Laid Nonwoven Fabric - HOP - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Material Olefin
Applications Membrane Support; Separators for Secondary Batteries
View Details
PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Material Synthetic; Fluoropolymer
Thickness 0.0030 to 0.0100 inch (0.0762 to 0.2540 mm)
Width / OD 1.00 to 40.00 inch (25 to 1016 mm)
View Details