Pollack Inscription Fabric 2319/02

Description
Color: dusk Weight: 16 1/2 ounces per linear yard, 509 3/4 grams per linear meter Flammability: CB117E - passes Origin: France Notes: Designed by the Pollack Studio © 2009 Pollack & Associates
Description
Color: dusk Weight: 16 1/2 ounces per linear yard, 509 3/4 grams per linear meter Flammability: CB117E - passes Origin: France Notes: Designed by the Pollack Studio © 2009 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Inscription Fabric - 2319/02 - Pollack
New York, NY, USA
Inscription Fabric
2319/02
Inscription Fabric 2319/02
Color: dusk Weight: 16 1/2 ounces per linear yard, 509 3/4 grams per linear meter Flammability: CB117E - passes Origin: France Notes: Designed by the Pollack Studio © 2009 Pollack & Associates

Color: dusk
Weight: 16 1/2 ounces per linear yard, 509 3/4 grams per linear meter
Flammability: CB117E - passes
Origin: France
Notes: Designed by the Pollack Studio © 2009 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 2319/02
Product Name Inscription Fabric
Material Cotton; Natural; Wool
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.4921 inch (12.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Woven Silica Fabrics - SILTEX® 46-UH - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Material Quartz / Fused Silica; Ceramic
Applications Chemical; Fire; Welding Protection
View Details
Heat-Sealable Polyolefin Nonwoven Fabric for Membrane Supports (HOP/UOP type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Applications Membrane Support; Separators for Secondary Batteries
View Details