Pollack Good Impression Fabric 2318/06

Description
Color: fog Weight: 22 5/8 ounces per linear yard, 700 grams per linear meter Flammability: CB117E - passes Origin: Italy Notes: REVERSIBLE Designed by the Pollack Studio © 2009 Pollack & Associates
Description
Color: fog Weight: 22 5/8 ounces per linear yard, 700 grams per linear meter Flammability: CB117E - passes Origin: Italy Notes: REVERSIBLE Designed by the Pollack Studio © 2009 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Good Impression Fabric - 2318/06 - Pollack
New York, NY, USA
Good Impression Fabric
2318/06
Good Impression Fabric 2318/06
Color: fog Weight: 22 5/8 ounces per linear yard, 700 grams per linear meter Flammability: CB117E - passes Origin: Italy Notes: REVERSIBLE Designed by the Pollack Studio © 2009 Pollack & Associates

Color: fog
Weight: 22 5/8 ounces per linear yard, 700 grams per linear meter
Flammability: CB117E - passes
Origin: Italy
Notes: REVERSIBLE Designed by the Pollack Studio © 2009 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 2318/06
Product Name Good Impression Fabric
Material Synthetic; Cotton; Natural; Polyamide
Unlock Full Specs
to access all available technical data

Similar Products

Intumescent / Silicone Coated Fiberglass - ARMATEX® SIF 28 - Mid-Mountain Materials, Inc.
Specs
Material Fiberglass; Coated / Sized
Features Thermal Insulation
Thickness 0.0280 inch (0.7112 mm)
View Details
Vinylon Fiber 100% Wet-Laid Nonwoven Fabric - VN - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Material PVC / Vinyl
Applications Battery Separator - Alkaline Manganese Primary Battery; Speaker Cone; Filter Substrates and Tape Backings
View Details
Felt Sheets - 7336779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.2362 inch (6 mm)
Width / OD 19.69 inch (500 mm)
View Details
PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Material Synthetic; Fluoropolymer
Thickness 0.0030 to 0.0100 inch (0.0762 to 0.2540 mm)
Width / OD 1.00 to 40.00 inch (25 to 1016 mm)
View Details