Pollack Good Impression Fabric 2318/03

Description
Color: midday Weight: 22 5/8 ounces per linear yard, 700 grams per linear meter Flammability: CB117E - passes Origin: Italy Notes: REVERSIBLE Designed by the Pollack Studio © 2009 Pollack & Associates
Description
Color: midday Weight: 22 5/8 ounces per linear yard, 700 grams per linear meter Flammability: CB117E - passes Origin: Italy Notes: REVERSIBLE Designed by the Pollack Studio © 2009 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Good Impression Fabric - 2318/03 - Pollack
New York, NY, USA
Good Impression Fabric
2318/03
Good Impression Fabric 2318/03
Color: midday Weight: 22 5/8 ounces per linear yard, 700 grams per linear meter Flammability: CB117E - passes Origin: Italy Notes: REVERSIBLE Designed by the Pollack Studio © 2009 Pollack & Associates

Color: midday
Weight: 22 5/8 ounces per linear yard, 700 grams per linear meter
Flammability: CB117E - passes
Origin: Italy
Notes: REVERSIBLE Designed by the Pollack Studio © 2009 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 2318/03
Product Name Good Impression Fabric
Material Synthetic; Cotton; Natural; Polyamide
Unlock Full Specs
to access all available technical data

Similar Products

TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details
Felt Sheets - 7336779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.2362 inch (6 mm)
Width / OD 19.69 inch (500 mm)
View Details
Silicone Coated Fiberglass - ARMATEX® SF 10 - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Material Fiberglass
Applications Fire; Thermal Barriers, Insulation Pads and Covers, Welding Curtains, Heat Shields
View Details
Nanofiber Composite Nonwoven Fabric -  - HIROSE PAPER MFG. CO., LTD.
HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
View Details