Pollack Scrollwork Fabric 2317/05

Description
Color: iron Weight: 20 3/8 ounces per linear yard, 631 1/2 grams per linear meter Flammability: CB117E - passes NFPA 260 - class 1 Origin: Italy Notes: REVERSIBLE Designed by Rachel Doriss and the Pollack Studio © 2009 Pollack & Associates
Description
Color: iron Weight: 20 3/8 ounces per linear yard, 631 1/2 grams per linear meter Flammability: CB117E - passes NFPA 260 - class 1 Origin: Italy Notes: REVERSIBLE Designed by Rachel Doriss and the Pollack Studio © 2009 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Scrollwork Fabric - 2317/05 - Pollack
New York, NY, USA
Scrollwork Fabric
2317/05
Scrollwork Fabric 2317/05
Color: iron Weight: 20 3/8 ounces per linear yard, 631 1/2 grams per linear meter Flammability: CB117E - passes NFPA 260 - class 1 Origin: Italy Notes: REVERSIBLE Designed by Rachel Doriss and the Pollack Studio © 2009 Pollack & Associates

Color: iron
Weight: 20 3/8 ounces per linear yard, 631 1/2 grams per linear meter
Flammability: CB117E - passes NFPA 260 - class 1
Origin: Italy
Notes: REVERSIBLE Designed by Rachel Doriss and the Pollack Studio © 2009 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 2317/05
Product Name Scrollwork Fabric
Material Synthetic; Cotton; Natural; Polyamide; Polyester; Linen / Flax
Unlock Full Specs
to access all available technical data

Similar Products

TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details
Felt Sheets - 7336775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.1181 inch (3 mm)
Width / OD 19.69 inch (500 mm)
View Details
Silicone Coated Fiberglass - ARMATEX® SF 34 - Mid-Mountain Materials, Inc.
Specs
Material Fiberglass
Applications Fire; Thermal Barriers, Insulation Pads and Covers, Welding Curtains, Heat Shields
Features Thermal Insulation
View Details
Heat- and Chemical-Resistant PPS Nonwoven Fabric, a PTFE and PFAS Alternative (PS type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Applications Energy and mobility sectors (high heat and chemical resistance applications)
Features ChemRes
Thickness 0.0011 to 0.0077 inch (0.0290 to 0.1950 mm)
View Details