Pollack Skipping Stones Fabric 2314/05

Description
Color: wheatgrass Weight: 15 ounces per linear yard, 463 3/4 grams per linear meter Flammability: CB117E - passes Origin: USA Notes: REVERSIBLE Designed by the Pollack Studio © 2008 Pollack & Associates
Description
Color: wheatgrass Weight: 15 ounces per linear yard, 463 3/4 grams per linear meter Flammability: CB117E - passes Origin: USA Notes: REVERSIBLE Designed by the Pollack Studio © 2008 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Skipping Stones Fabric - 2314/05 - Pollack
New York, NY, USA
Skipping Stones Fabric
2314/05
Skipping Stones Fabric 2314/05
Color: wheatgrass Weight: 15 ounces per linear yard, 463 3/4 grams per linear meter Flammability: CB117E - passes Origin: USA Notes: REVERSIBLE Designed by the Pollack Studio © 2008 Pollack & Associates

Color: wheatgrass
Weight: 15 ounces per linear yard, 463 3/4 grams per linear meter
Flammability: CB117E - passes
Origin: USA
Notes: REVERSIBLE Designed by the Pollack Studio © 2008 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 2314/05
Product Name Skipping Stones Fabric
Material Synthetic; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.1181 inch (3 mm)
Width / OD 19.69 inch (500 mm)
View Details
Silicone Coated Fiberglass - ARMATEX® SF 18 - Mid-Mountain Materials, Inc.
Specs
Material Fiberglass
Applications Fire; Thermal Barriers, Insulation Pads and Covers, Welding Curtains, Heat Shields
Features Thermal Insulation
View Details
Alkali-Resistant PVA (Polyvinyl Alcohol) Nonwoven Fabric for Battery Separators (VN type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Applications Battery Separator - Alkaline Manganese Primary Battery; Speaker Cone; Filter Substrates and Tape Backings
Thickness 0.0020 to 0.0118 inch (0.0500 to 0.3000 mm)
View Details