Pollack Circumstance Fabric 2312/03

Description
Color: coffee bean Weight: 19 1/2 ounces per linear yard, 604 7/8 grams per linear meter Flammability: CB117E - passes Origin: Germany Notes: Designed by the Pollack Studio © 2008 Pollack & Associates
Description
Color: coffee bean Weight: 19 1/2 ounces per linear yard, 604 7/8 grams per linear meter Flammability: CB117E - passes Origin: Germany Notes: Designed by the Pollack Studio © 2008 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Circumstance Fabric - 2312/03 - Pollack
New York, NY, USA
Circumstance Fabric
2312/03
Circumstance Fabric 2312/03
Color: coffee bean Weight: 19 1/2 ounces per linear yard, 604 7/8 grams per linear meter Flammability: CB117E - passes Origin: Germany Notes: Designed by the Pollack Studio © 2008 Pollack & Associates

Color: coffee bean
Weight: 19 1/2 ounces per linear yard, 604 7/8 grams per linear meter
Flammability: CB117E - passes
Origin: Germany
Notes: Designed by the Pollack Studio © 2008 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 2312/03
Product Name Circumstance Fabric
Material Synthetic; Cotton; Natural; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Sheilding Blankets (Leaded Wool Replacement) - T-Flex® - MarShield
Specs
Textie Product Type Blanket or Batt
Use Temperature -58 to 482 F (-50 to 250 C)
View Details
TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details
Felt Sheets - 7336772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.0591 inch (1.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Polyolefin Fiber 100% Wet-Laid Nonwoven Fabric, Heat-Sealable (HOP/UOP type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Applications Membrane Support; Separators for Secondary Batteries
View Details