Pollack Piastrella Fabric 2307/05

Description
Color: celadon Weight: 13 3/4 ounces per linear yard, 425 grams per linear meter Flammability: CB117E - passes Origin: Italy Notes: Designed by The Alpha Workshops and the Pollack Studio © 2008 Pollack & Associates
Description
Color: celadon Weight: 13 3/4 ounces per linear yard, 425 grams per linear meter Flammability: CB117E - passes Origin: Italy Notes: Designed by The Alpha Workshops and the Pollack Studio © 2008 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Piastrella Fabric - 2307/05 - Pollack
New York, NY, USA
Piastrella Fabric
2307/05
Piastrella Fabric 2307/05
Color: celadon Weight: 13 3/4 ounces per linear yard, 425 grams per linear meter Flammability: CB117E - passes Origin: Italy Notes: Designed by The Alpha Workshops and the Pollack Studio © 2008 Pollack & Associates

Color: celadon
Weight: 13 3/4 ounces per linear yard, 425 grams per linear meter
Flammability: CB117E - passes
Origin: Italy
Notes: Designed by The Alpha Workshops and the Pollack Studio © 2008 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 2307/05
Product Name Piastrella Fabric
Material Synthetic; Cotton; Natural; Polyester; Acetate; Acrylic
Unlock Full Specs
to access all available technical data

Similar Products

Lead Wool Blankets -  - MarShield
Specs
Textie Product Type Blanket or Batt
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
Fabric Weight 582.1 to 1164.2 gsm (17.2 to 34.3 osy)
View Details
SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.1181 inch (3 mm)
Width / OD 19.69 inch (500 mm)
View Details
PPS Fiber 100% Wet-Laid Nonwoven Fabric, 200–220°C Continuous Use (PS type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Applications Energy and mobility sectors (high heat and chemical resistance applications)
Features ChemRes
View Details