Pollack Tremolo Fabric 2306/05

Description
Color: woodwind Weight: 16 3/4 ounces per linear yard, 518 5/8 grams per linear meter Flammability: CB117E - passes Origin: Switzerland Notes: Designed by The Alpha Workshops and the Pollack Studio © 2008 Pollack & Associates
Description
Color: woodwind Weight: 16 3/4 ounces per linear yard, 518 5/8 grams per linear meter Flammability: CB117E - passes Origin: Switzerland Notes: Designed by The Alpha Workshops and the Pollack Studio © 2008 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Tremolo Fabric - 2306/05 - Pollack
New York, NY, USA
Tremolo Fabric
2306/05
Tremolo Fabric 2306/05
Color: woodwind Weight: 16 3/4 ounces per linear yard, 518 5/8 grams per linear meter Flammability: CB117E - passes Origin: Switzerland Notes: Designed by The Alpha Workshops and the Pollack Studio © 2008 Pollack & Associates

Color: woodwind
Weight: 16 3/4 ounces per linear yard, 518 5/8 grams per linear meter
Flammability: CB117E - passes
Origin: Switzerland
Notes: Designed by The Alpha Workshops and the Pollack Studio © 2008 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 2306/05
Product Name Tremolo Fabric
Material Synthetic; Cotton; Natural; Polyamide; Polyester; Wool
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Spunbond Fabric - Nonwoven - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.2362 inch (6 mm)
Width / OD 19.69 inch (500 mm)
View Details
Heat Resistant Fiberglass Textiles - HYTEX® 1400 - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Braided; Woven; Knitted; Sleeving or Wraps
Material EGlass; Fiberglass
Applications Chemical; Fire; Gasket, Insulation
View Details
PPS Fiber 100% Wet-Laid Nonwoven Fabric, 200–220°C Continuous Use (PS type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Applications Energy and mobility sectors (high heat and chemical resistance applications)
Features ChemRes
View Details