Pollack Tremolo Fabric 2306/01

Description
Color: ivory Weight: 16 3/4 ounces per linear yard, 518 5/8 grams per linear meter Flammability: CB117E - passes Origin: Switzerland Notes: Designed by The Alpha Workshops and the Pollack Studio © 2008 Pollack & Associates
Description
Color: ivory Weight: 16 3/4 ounces per linear yard, 518 5/8 grams per linear meter Flammability: CB117E - passes Origin: Switzerland Notes: Designed by The Alpha Workshops and the Pollack Studio © 2008 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Tremolo Fabric - 2306/01 - Pollack
New York, NY, USA
Tremolo Fabric
2306/01
Tremolo Fabric 2306/01
Color: ivory Weight: 16 3/4 ounces per linear yard, 518 5/8 grams per linear meter Flammability: CB117E - passes Origin: Switzerland Notes: Designed by The Alpha Workshops and the Pollack Studio © 2008 Pollack & Associates

Color: ivory
Weight: 16 3/4 ounces per linear yard, 518 5/8 grams per linear meter
Flammability: CB117E - passes
Origin: Switzerland
Notes: Designed by The Alpha Workshops and the Pollack Studio © 2008 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 2306/01
Product Name Tremolo Fabric
Material Synthetic; Cotton; Natural; Polyamide; Polyester; Wool
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Coated Fiberglass - ARMATEX® SF 15 - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Material Fiberglass
Applications Fire; Thermal Barriers, Insulation Pads and Covers, Welding Curtains, Heat Shields
View Details
Felt Sheets - 7336775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.1181 inch (3 mm)
Width / OD 19.69 inch (500 mm)
View Details
PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Material Synthetic; Fluoropolymer
Thickness 0.0030 to 0.0100 inch (0.0762 to 0.2540 mm)
Width / OD 1.00 to 40.00 inch (25 to 1016 mm)
View Details
Sheilding Blankets (Leaded Wool Replacement) - T-Flex® - MarShield
Specs
Textie Product Type Blanket or Batt
Use Temperature -58 to 482 F (-50 to 250 C)
View Details